Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064903-IL440-3
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.25 V
Power Dissipation: 330 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 6
Output Current: 100 mA
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): IL440-3IL440-3.;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064903-IL440-3 |
| Product Name | OEM Parts - OEM Parts (F - I) - IL440-3 |