Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185436-IL4218-X006
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: BSI, CSA, cUR, FIMKO, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA
Family Name: IL4218
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 700μA (Typ)
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): FOD4218SD; FOD4208S; FOD4208SD;
Introduction Date: October 06, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185436-IL4218-X006 |
| Product Name | Optoisolators - Triac, SCR Output - IL4218-X006 |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |