Manufacturer: Vishay
Win Source Part Number: 874509-IL4218-X001
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: IL4218
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 874509-IL4218-X001 |
| Product Name | Optoisolators - Triac, SCR Output - IL4218-X001 |
| Package Type | DIP; 6-DIP |