Vishay Precision Group Optocoupler Case Style Vishay IL4208-X009T.

Description
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:IL Series RoHS Compliant: No
Description
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:IL Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Case Style Vishay - 60AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Case Style Vishay
60AC9832
Optocoupler Case Style Vishay 60AC9832
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:IL Series RoHS Compliant: No

Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:IL Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC9832
Product Name Optocoupler Case Style Vishay
Mounting Option SMD
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details