Vishay Intertechnology, Inc. Custom Parts - Custom Parts (E - I) - IL4208-X009T IL4208-X009T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196882-IL4208-X009T Packaging: Tape and Reel Approvals: CQC, UR Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.16 V Power Dissipation: 500 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Hold Current: 500 µA Input Current: 60 mA Categories: Custom Parts Case / Package: SMD/SMT Max Input Voltage: 1.35 V Output Current per Channel: 300 mA Alternative Parts (Cross-Reference): IL4208-X009T.; IL4208X009T; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 300 mA Schedule B: 8541408000 Max Output Current: 300 mA Turn-On Delay Time: 35 µs Max Operating Temperature: 100 °C Max Output Voltage: 800 V Nominal Input Voltage: 1.16 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196882-IL4208-X009T Packaging: Tape and Reel Approvals: CQC, UR Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.16 V Power Dissipation: 500 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Hold Current: 500 µA Input Current: 60 mA Categories: Custom Parts Case / Package: SMD/SMT Max Input Voltage: 1.35 V Output Current per Channel: 300 mA Alternative Parts (Cross-Reference): IL4208-X009T.; IL4208X009T; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 300 mA Schedule B: 8541408000 Max Output Current: 300 mA Turn-On Delay Time: 35 µs Max Operating Temperature: 100 °C Max Output Voltage: 800 V Nominal Input Voltage: 1.16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - IL4208-X009T - 1196882-IL4208-X009T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - IL4208-X009T
1196882-IL4208-X009T
Custom Parts - Custom Parts (E - I) - IL4208-X009T 1196882-IL4208-X009T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196882-IL4208-X009T Packaging: Tape and Reel Approvals: CQC, UR Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.16 V Power Dissipation: 500 mW Forward Current: 60 mA Number of Channels: 1 Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Hold Current: 500 µA Input Current: 60 mA Categories: Custom Parts Case / Package: SMD/SMT Max Input Voltage: 1.35 V Output Current per Channel: 300 mA Alternative Parts (Cross-Reference): IL4208-X009T.; IL4208X009T; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 300 mA Schedule B: 8541408000 Max Output Current: 300 mA Turn-On Delay Time: 35 µs Max Operating Temperature: 100 °C Max Output Voltage: 800 V Nominal Input Voltage: 1.16 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196882-IL4208-X009T
Packaging: Tape and Reel
Approvals: CQC, UR
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.16 V
Power Dissipation: 500 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Hold Current: 500 µA
Input Current: 60 mA
Categories: Custom Parts
Case / Package: SMD/SMT
Max Input Voltage: 1.35 V
Output Current per Channel: 300 mA
Alternative Parts (Cross-Reference): IL4208-X009T.; IL4208X009T;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
RMS Current (Irms): 300 mA
Schedule B: 8541408000
Max Output Current: 300 mA
Turn-On Delay Time: 35 µs
Max Operating Temperature: 100 °C
Max Output Voltage: 800 V
Nominal Input Voltage: 1.16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196882-IL4208-X009T
Product Name Custom Parts - Custom Parts (E - I) - IL4208-X009T
Unlock Full Specs
to access all available technical data

Similar Products