Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185433-IL420-X009T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD
Approvals: CQC, CSA, cUR, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.16V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500μA
Family Name: IL420
Zero Crossing Circuit: No
Turn On Time: 35μs
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3052SR2M_F132; MOC3052SM_NL; MOC3052SM_F132;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185433-IL420-X009T |
| Product Name | Optoisolators - Triac, SCR Output - IL420-X009T |
| Package Type | 6-SMD |