Vishay Precision Group Optocoupler Case Style Vishay IL420-X007T.

Description
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:IL420 Series RoHS Compliant: No
Description
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:IL420 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Case Style Vishay - 26AC0455 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Case Style Vishay
26AC0455
Optocoupler Case Style Vishay 26AC0455
Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:IL420 Series RoHS Compliant: No

Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5300Vrms; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:IL420 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC0455
Product Name Optocoupler Case Style Vishay
Mounting Option SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details