Manufacturer: Vishay
Win Source Part Number: 1045313-IL4117
Packaging: Tube/Rail
Approvals: BSI, CSA, cUR, FIMKO, UR
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 700V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 200μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 1.3mA
Turn On Time: 35μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1045313-IL4117 |
| Product Name | Optoisolators - Triac, SCR Output - IL4117 |
| Package Type | DIP; 6-DIP |