Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185429-IL4117-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD
Approvals: BSI, CSA, cUR, FIMKO, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 700V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA
Family Name: IL4117-X007
Zero Crossing Circuit: Yes
Turn On Time: 35μs
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 1.3mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3081SR2M; MOC3082SM; MOC3083SR2M_NL;
Introduction Date: October 06, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185429-IL4117-X007 |
| Product Name | Optoisolators - Triac, SCR Output - IL4117-X007 |
| Package Type | 6-SMD |