Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185428-IL410-X017
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD
Approvals: CSA, UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.16V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500μA
Family Name: IL410
Zero Crossing Circuit: Yes
Turn On Time: 35μs
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): FOD410SDV; FOD410SV;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185428-IL410-X017 |
| Product Name | Optoisolators - Triac, SCR Output - IL410-X017 |
| Package Type | 6-SMD |