Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185426-IL410-X007
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Turn On Time: 35μs
Categories: Isolators
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.16V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185426-IL410-X007 |
| Product Name | Optoisolators - Triac, SCR Output - IL410-X007 |
| Package Type | 6-SMD |