Vishay Intertechnology, Inc. 2.13KV Bipolar Transistor IL388

Description
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.13KV Bipolar Transistor - 903-IL388 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13KV Bipolar Transistor
903-IL388
2.13KV Bipolar Transistor 903-IL388
OPTOISO 2.13KV TRANS 8SOP Product overview: IL388 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388 can be used for catalog matching and distributor lookup.

OPTOISO 2.13KV TRANS 8SOP Product overview: IL388 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.13KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL388 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL388 - 1185419-IL388 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL388
1185419-IL388
Optoisolators - Transistor, Photovoltaic Output - IL388 1185419-IL388
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185419-IL388 Packaging: Tube Mounting Style: SMD Output Type: Transistor, Linearized Input Type: DC Voltage - Isolation: 2130VDC Categories: Isolators Supplier Device Package: 8-SOP MF Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 720 MSL Level: 1 (Unlimited) Rise / Fall Time: 350μs, Voltage - Forward (Vf): 1.8V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185419-IL388
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor, Linearized
Input Type: DC
Voltage - Isolation: 2130VDC
Categories: Isolators
Supplier Device Package: 8-SOP MF
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOP
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 720
MSL Level: 1 (Unlimited)
Rise / Fall Time: 350μs,
Voltage - Forward (Vf): 1.8V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-IL388 1185419-IL388
Product Name 2.13KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL388
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data