Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL358T IL358T

Description
Manufacturer: Vishay Win Source Part Number: 1045307-IL358T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.8V Input Type: DC Number of Channels: 1 Isolation Voltage: 3000Vrms Categories: Isolators Status: Obsolete(EOL) Case / Package: 8-SOP Rise and Fall Time: 350μs, Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045307-IL358T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.8V Input Type: DC Number of Channels: 1 Isolation Voltage: 3000Vrms Categories: Isolators Status: Obsolete(EOL) Case / Package: 8-SOP Rise and Fall Time: 350μs, Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL358T - 1045307-IL358T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL358T
1045307-IL358T
Optoisolators - Transistor, Photovoltaic Output - IL358T 1045307-IL358T
Manufacturer: Vishay Win Source Part Number: 1045307-IL358T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.8V Input Type: DC Number of Channels: 1 Isolation Voltage: 3000Vrms Categories: Isolators Status: Obsolete(EOL) Case / Package: 8-SOP Rise and Fall Time: 350μs, Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1045307-IL358T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.8V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Case / Package: 8-SOP
Rise and Fall Time: 350μs,
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3KV Bipolar Transistor - 903-IL358T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3KV Bipolar Transistor
903-IL358T
3KV Bipolar Transistor 903-IL358T
OPTOISO 3KV PHVOLT 8SOP Product overview: IL358T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL358T can be used for catalog matching and distributor lookup.

OPTOISO 3KV PHVOLT 8SOP Product overview: IL358T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL358T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1045307-IL358T 903-IL358T
Product Name Optoisolators - Transistor, Photovoltaic Output - IL358T 3KV Bipolar Transistor
Package Type SOT3; 8-SOP Tape & Reel (TR)
Unlock Full Specs
to access all available technical data