The IL358 is a linear optocoupler in an SOP-8 surface-mount package, measuring 8.4 mm in length, designed for high-precision optical isolation of AC and DC signals in telecommunications applications such as DAA circuits. It features an isolation voltage of 3000 V RMS, input-output capacitance of 1 pF, and operates over a temperature range up to 75 °C. The device meets UL, cUL, and CQC agency approvals and is RoHS-compliant.
OPTOISO 3KV PHVOLT 8SOP Product overview: IL358 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL358 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL358 |
| Product Name | 3KV Bipolar Transistor |
| Package Type | Tube |