Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185417-IL350
Packaging: Tube
Package: 8-SOP (0.220", 5.60mm Width)
Mounting: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.8V
Rise / Fall Time (Typ): 350μs,
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Part Status: Obsolete(EOL)
Family Name: IL350
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOP
Current - DC Forward (If) (Maximum): 30mA
Alternative Parts (Cross-Reference): IL350T;
Introduction Date: October 05, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
OPTOISO 3KV PHVOLT 8SOP Product overview: IL350 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL350 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1185417-IL350 | 903-IL350 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - IL350 | 3KV Bipolar Transistor |
| Package Type | SOT3 | Tube |