The IL300 is a linear optocoupler designed for accurate isolation of AC and DC signals in applications such as power supply feedback, medical sensors, and audio interfacing. It is housed in an 8-pin DIP package measuring 7.62 mm by 10.55 mm, with an insulation distance greater than 0.4 mm and an isolation rated voltage of 4420 V RMS. The device features a transfer gain (K3) stability of ±0.005 %/°C typically over 0 °C to 75 °C, a bandwidth of 1.4 MHz, and input-output capacitance of 1 pF. It meets UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Operating temperature ranges from -55 °C to +100 °C.
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A Product overview: IL300 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300 |
| Product Name | 8A Bipolar Transistor |
| PD | 0.0500 milliwatts |