Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL300-X016 IL300-X016

Description
Manufacturer: Vishay Win Source Part Number: 921122-IL300-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: IL300 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921122-IL300-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: IL300 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL300-X016 - 921122-IL300-X016 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-X016
921122-IL300-X016
Optoisolators - Transistor, Photovoltaic Output - IL300-X016 921122-IL300-X016
Manufacturer: Vishay Win Source Part Number: 921122-IL300-X016 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-DIP Package: 8-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: IL300 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921122-IL300-X016
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-DIP
Package: 8-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: IL300
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
DIP Bipolar Transistor
903-IL300-X016
DIP Bipolar Transistor 903-IL300-X016
Optoelectronic Device, 0.400 INCH, ROHS COMPLIANT, DIP-8 Product overview: IL300-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-X016 can be used for catalog matching and distributor lookup.

Optoelectronic Device, 0.400 INCH, ROHS COMPLIANT, DIP-8 Product overview: IL300-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 921122-IL300-X016 903-IL300-X016
Product Name Optoisolators - Transistor, Photovoltaic Output - IL300-X016 DIP Bipolar Transistor
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data