The IL300-X009T is a surface-mount linear optocoupler in an SMD-8 package, measuring 10.05 mm by 9.78 mm, designed for isolated signal transmission with high gain stability and low input-output capacitance. It features an isolation voltage of 4420 V RMS and an insulation thickness greater than 0.4 mm, with a transfer gain (K3) bin range of 0.945 to 1.061. The device operates over a temperature range of -55 °C to +100 °C and meets UL 1577, cUL, BSI, FIMKO, and CQC safety approvals, with compliance to DIN EN 60747-5-5 (VDE 0884-5) for option 1 variants. It exhibits a bandwidth of 1.4 MHz and transfer gain stability of ±0.005 %/°C typical from 0 °C to 75 °C.
Optoelectronic Device, ROHS COMPLIANT, SMD, 8 PIN Product overview: IL300-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-X009T |
| Product Name | SMD Bipolar Transistor |
| PD | 210 milliwatts |