Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL300-X007 IL300-X007

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185410-IL300-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300ADCS; TIL300DCS; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185410-IL300-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300ADCS; TIL300DCS; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL300-X007 - 1185410-IL300-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-X007
1185410-IL300-X007
Optoisolators - Transistor, Photovoltaic Output - IL300-X007 1185410-IL300-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185410-IL300-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300ADCS; TIL300DCS; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185410-IL300-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1μs, 1μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: IL300
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
Output Voltage MAX: 500mV
Output Current per Channel: 70μA (Typ)
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TIL300ADCS; TIL300DCS;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-IL300-X007
Bipolar Transistor 903-IL300-X007
Optoelectronic Device Product overview: IL300-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-X007 can be used for catalog matching and distributor lookup.

Optoelectronic Device Product overview: IL300-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1185410-IL300-X007 903-IL300-X007
Product Name Optoisolators - Transistor, Photovoltaic Output - IL300-X007 Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data