Vishay Precision Group Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay IL300-F.

Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: No
Description
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay - 26AC0452 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
26AC0452
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay 26AC0452
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: No

OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC0452
Product Name Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details