The IL300-F is a linear optocoupler in a DIP-8 package, designed for isolated signal transmission in applications such as power supply feedback, medical sensor isolation, and audio interfacing. It features an internal insulation distance greater than 0.4 mm and an isolation rated voltage of 4420 V RMS, with creepage and clearance distances of at least 7 mm. The device has a transfer gain (K3) bin range of 0.945 to 1.061, a bandwidth of 1.4 MHz, and gain stability of ±0.005 %/°C typical over 0 °C to 75 °C. It is certified to UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5). The package dimensions are 7.62 mm wide by 10.55 mm long. The part meets RoHS and AEC-Q200 standards and has an operating temperature range of -55 °C to 100 °C.
Optocoupler, 5.3kV Isolation, 10mA Input, DIP Product overview: IL300-F from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 10mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 10mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-F |
| Product Name | 5.3kV 10mA DIP Bipolar Transistor |
| PD | 210 milliwatts |