1-CH Linear Optocoupler, 5.3kV Isolation, DC-IN/OUT, SMD Product overview: IL300-F-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-F-X009T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 921121-IL300-F-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: IL300
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.40.8000
Other Part Number: IL300-F-X009T-ND, IL300-F-X009TCT, IL300-F-X009TTR, IL300-F-X009TDKR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-IL300-F-X009T | 921121-IL300-F-X009T |
| Product Name | SMD 5.3kV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - IL300-F-X009T |
| PD | 210 milliwatts |