Vishay Intertechnology, Inc. 5.3kV 60mA DIP Bipolar Transistor IL300-EF

Description
Optocoupler, 5.3kV Isolation, 60mA Forward Current, DIP Product overview: IL300-EF from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler, 5.3kV Isolation, 60mA Forward Current, DIP Product overview: IL300-EF from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
5.3kV 60mA DIP Bipolar Transistor
903-IL300-EF
5.3kV 60mA DIP Bipolar Transistor 903-IL300-EF
Optocoupler, 5.3kV Isolation, 60mA Forward Current, DIP Product overview: IL300-EF from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF can be used for catalog matching and distributor lookup.

Optocoupler, 5.3kV Isolation, 60mA Forward Current, DIP Product overview: IL300-EF from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL300-EF - 1185407-IL300-EF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-EF
1185407-IL300-EF
Optoisolators - Transistor, Photovoltaic Output - IL300-EF 1185407-IL300-EF
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185407-IL300-EF Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Current - Output / Channel: 70μA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 500mV Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 1μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185407-IL300-EF
Packaging: Tube
Mounting Style: Through Hole
Output Type: Photovoltaic, Linearized
Input Type: DC
Current - Output / Channel: 70μA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 500mV
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 1μs, 1μs
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-IL300-EF 1185407-IL300-EF
Product Name 5.3kV 60mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL300-EF
PD 210 milliwatts
Unlock Full Specs
to access all available technical data