The IL300-EF-X017T is a linear optocoupler with DIP-8, 400 mil, option 6 package, designed for isolated signal transmission in applications such as power supply feedback, medical sensor isolation, and audio interfacing. It features an isolation rated voltage of 4420 V RMS, an internal insulation distance greater than 0.4 mm, and a transfer gain (K3) bin range of 0.851 to 1.181. The device meets UL 1577, cUL, BSI, FIMKO, and CQC safety approvals, with compliance to DIN EN 60747-5-5 (VDE 0884-5) for option 1. The integral structure includes matched PIN photodiodes for gain stability of ±0.005 %/°C typically, and exhibits a bandwidth of 1.4 MHz. Physical dimensions are 10.55 mm × 7.62 mm for the DIP-8 package. The device supports operating temperatures from -55 °C to 100 °C and is suitable for reflow and wave soldering per J-STD-020.
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-EF-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-EF-X017T |
| Product Name | Bipolar Transistor |
| PD | 210 milliwatts |