The IL300 is a linear optocoupler featuring an AlGaAs infrared emitter and matched PIN photodiodes for precision signal coupling, used in power supply feedback, medical sensor isolation, and audio interfacing. It is packaged in an SMD-8 case with dimensions of 7.62 mm by 10.55 mm and provides an isolation rated voltage of 4420 V RMS with an internal insulation distance greater than 0.4 mm. The device meets UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) approvals. Transfer gain (K3) is bin-sorted to 0.851 to 1.061, and the gain stability is typically ±0.005 %/°C over −55 °C to +100 °C operating temperature range.
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-EF-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-EF-X017 |
| Product Name | Bipolar Transistor |
| PD | 210 milliwatts |