The IL300-EF-X009T is a surface-mount linear optocoupler in an SMD-8 package, designed for isolated signal transmission with high gain stability and linearity. It features an isolation voltage rating of 4420 V RMS, an input-output capacitance of 1 pF, and a transfer gain (K3) bin range of 0.765 to 1.181. The device complies with UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package dimensions are 10.05 mm by 7.62 mm, with a height of 0.75 mm, and it supports operating temperatures from -55 °C to +100 °C.
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R Product overview: IL300-EF-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-EF-X009T |
| Product Name | SMD 8A Bipolar Transistor |
| PD | 210 milliwatts |