Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL300-EF-X007T IL300-EF-X007T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 759916-IL300-EF-X007 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300DCS; TIL300ADCS; IL300-EF-X009T; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 759916-IL300-EF-X007 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300DCS; TIL300ADCS; IL300-EF-X009T; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL300-EF-X007T - 759916-IL300-EF-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-EF-X007T
759916-IL300-EF-X007T
Optoisolators - Transistor, Photovoltaic Output - IL300-EF-X007T 759916-IL300-EF-X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 759916-IL300-EF-X007 T Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TIL300DCS; TIL300ADCS; IL300-EF-X009T; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 759916-IL300-EF-X007T
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1μs, 1μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: IL300
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 500mV
Output Current per Channel: 70μA (Typ)
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TIL300DCS; TIL300ADCS; IL300-EF-X009T;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 8A Bipolar Transistor
903-IL300-EF-X007T
SMD 8A Bipolar Transistor 903-IL300-EF-X007T
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R Product overview: IL300-EF-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X007T can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R Product overview: IL300-EF-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 759916-IL300-EF-X007T 903-IL300-EF-X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - IL300-EF-X007T SMD 8A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data