The IL300-EF-X007 is a surface-mount linear optocoupler in an SMD-8 package, measuring 10.05 mm × 7.62 mm, designed for high-stability isolation of analog signals in applications such as power supply feedback and medical sensor interfacing. It features an isolation voltage of 4420 V RMS, an input-output capacitance of 1 pF, and a transfer gain (K3) bin range of 0.765 to 1.181. The device complies with UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and operates from -55 °C to +100 °C. Its gain stability is ±0.005 %/°C typical over 0 °C to 75 °C, and it offers a bandwidth of 1.4 MHz.
1CH Photovoltaic Optocoupler, DC-IN, 500mV Out, 1.75us Fall, SMD Product overview: IL300-EF-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-EF-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-EF-X007 |
| Product Name | SMD Bipolar Transistor |
| PD | 210 milliwatts |