The IL300-E is a linear optocoupler in a DIP-8 package, designed for precise isolation of analog signals in applications such as power supply feedback, medical sensors, and audio interfacing. It features an isolation rating of 4420 Vrms, an input-output capacitance of 1 pF, and a transfer gain (K3) bin of 0.851 to 0.955. The device meets UL 1577, cUL, BSI, FIMKO, and CQC safety approvals, with creepage and clearance distances of at least 7 mm. Operating temperature ranges from -55 °C to +100 °C, and it complies with IEC 60747-5-5 (VDE 0884-5) when ordered with option 1. The package dimensions are 10.55 mm × 7.62 mm, with a separation distance greater than 0.4 mm for intrinsic insulation. The IL300-E corresponds to a specific K3 gain bin within the IL300 series, distinguishing it from other variants with different gain ranges.
Optocoupler, DIP-8, 5.3kV Isolation, 60mA Forward Current Product overview: IL300-E from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-E |
| Product Name | 5.3kV 60mA DIP Bipolar Transistor |
| PD | 210 milliwatts |