Vishay Intertechnology, Inc. Bipolar Transistor IL300-E-X017T

Description
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-E-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-E-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-IL300-E-X017T
Bipolar Transistor 903-IL300-E-X017T
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-E-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E-X017T can be used for catalog matching and distributor lookup.

IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-E-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL300-E-X017T - 921119-IL300-E-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-E-X017T
921119-IL300-E-X017T
Optoisolators - Transistor, Photovoltaic Output - IL300-E-X017T 921119-IL300-E-X017T
Manufacturer: Vishay Win Source Part Number: 921119-IL300-E-X017T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: IL300 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921119-IL300-E-X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IL300
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-IL300-E-X017T 921119-IL300-E-X017T
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL300-E-X017T
PD 210 milliwatts
Unlock Full Specs
to access all available technical data