The IL300-E-X007T is a linear optocoupler with a DIP-8 package, featuring an internal insulation distance greater than 0.4 mm and an isolation rated voltage of 4420 V RMS. It includes a feedback photodiode for gain stabilization and a PIN photodiode for linear output, with a transfer gain (K3) bin of 0.851 to 0.955. The device supports operation from -55 °C to +100 °C and meets UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. It has a typical bandwidth of 1.4 MHz and an input-output capacitance of 1 pF.
IL300 Linear Optocoupler, High Gain Stability, Wide Bandwidth Product overview: IL300-E-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-E-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-E-X007T |
| Product Name | Bipolar Transistor |
| PD | 210 milliwatts |