Vishay Intertechnology, Inc. Through-Hole 5.3kV 10mA Bipolar Transistor IL300-DEFG

Description
Optocoupler, 5.3kV Isolation, 10mA Input, PDIP, Through Hole Product overview: IL300-DEFG from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.3kV, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5.3kV, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler, 5.3kV Isolation, 10mA Input, PDIP, Through Hole Product overview: IL300-DEFG from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.3kV, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5.3kV, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5.3kV 10mA Bipolar Transistor
903-IL300-DEFG
Through-Hole 5.3kV 10mA Bipolar Transistor 903-IL300-DEFG
Optocoupler, 5.3kV Isolation, 10mA Input, PDIP, Through Hole Product overview: IL300-DEFG from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.3kV, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5.3kV, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG can be used for catalog matching and distributor lookup.

Optocoupler, 5.3kV Isolation, 10mA Input, PDIP, Through Hole Product overview: IL300-DEFG from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.3kV, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 5.3kV, 10mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG - 1045301-IL300-DEFG - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG
1045301-IL300-DEFG
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG 1045301-IL300-DEFG
Manufacturer: Vishay Win Source Part Number: 1045301-IL300-DEFG Packaging: Tube/Rail Mounting: Through Hole Output Type: Photovoltaic, Linearized Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Rise and Fall Time: 1μs, 1μs Maximum Output Voltage: 500mV Channel Output Current: 70μA (Typ) Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automation & Process Control, Medical, Sensing & Instrumentation, Signal Processing, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 1045301-IL300-DEFG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP
Rise and Fall Time: 1μs, 1μs
Maximum Output Voltage: 500mV
Channel Output Current: 70μA (Typ)
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automation & Process Control, Medical, Sensing & Instrumentation, Signal Processing, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-IL300-DEFG 1045301-IL300-DEFG
Product Name Through-Hole 5.3kV 10mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG
PD 210 milliwatts
Unlock Full Specs
to access all available technical data