Vishay Intertechnology, Inc. SMD 8A Bipolar Transistor IL300-DEFG-X017

Description
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD Tube Product overview: IL300-DEFG-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD Tube Product overview: IL300-DEFG-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8A Bipolar Transistor
903-IL300-DEFG-X017
SMD 8A Bipolar Transistor 903-IL300-DEFG-X017
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD Tube Product overview: IL300-DEFG-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X017 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD Tube Product overview: IL300-DEFG-X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG-X017 - 921116-IL300-DEFG-X017 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG-X017
921116-IL300-DEFG-X017
Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG-X017 921116-IL300-DEFG-X017
Manufacturer: Vishay Win Source Part Number: 921116-IL300-DEFG-X0 17 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: IL300 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921116-IL300-DEFG-X017
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: IL300
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-IL300-DEFG-X017 921116-IL300-DEFG-X017
Product Name SMD 8A Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL300-DEFG-X017
PD 210 milliwatts
Unlock Full Specs
to access all available technical data