The IL300-DEFG-X016 is a linear optocoupler in a DIP-8 package, measuring 7.62 mm by 10.55 mm, designed for isolated signal transmission in applications such as power supply feedback, medical sensors, and audio interfacing. It features an isolation rated voltage of 4420 V RMS and an internal insulation distance greater than 0.4 mm. The device uses matched PIN photodiodes to maintain transfer gain stability of ±0.005 %/°C typically over the operating temperature range of -55 °C to 100 °C. It meets UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The transfer gain (K3) is sorted into bins; the -DEFG variant includes bins D, E, F, and G. The package has a lead spacing of 400 mil and is supplied in tubes.
1-CH Linear Optocoupler, DC-IN/OUT, 5.3kV Iso, 1.75us Fall, DIP Product overview: IL300-DEFG-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-DEFG-X016 |
| Product Name | 5.3kV DIP Bipolar Transistor |
| PD | 210 milliwatts |