Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL ISOLATORS
VISHAY INTERTECHNOLOGY, INC.
IL300-DEFG-X009T -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Transistor, Photovoltaic Output Optoisolators
IL300-DEFG-X009T
Description
OPTOISO 5.3KV PHVOLT 8SMD
ODG (Origin Data Global)
Done
Datasheet
Description
OPTOISO 5.3KV PHVOLT 8SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
IL300-DEFG-X009T
Transistor, Photovoltaic Output Optoisolators
IL300-DEFG-X009T
OPTOISO 5.3KV PHVOLT 8SMD
OPTOISO 5.3KV PHVOLT 8SMD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Optical Isolators
Product Number
IL300-DEFG-X009T
Product Name
Transistor, Photovoltaic Output Optoisolators
Operating Temperature
-55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center
ISO-FRDY-05-1030-N
Specs
Center Wavelength
1030 nm (10300 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
9000 Series
9005-020-A
Specs
Isolator Type
Free Space
Isolator Package
1.260mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Toptica Photonics, Inc.
Optical Isolator SSR405, 395-425 nm
#OK-001353
Specs
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Littelfuse, Inc.
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002
CPC5002
View Details