The IL300 is a linear optocoupler with an AlGaAs infrared emitter and matched PIN photodiodes for high gain stability and signal linearity, used in applications such as power supply feedback, medical sensor isolation, and audio interfacing. It is available in an SMD-8 package (option 7) with dimensions of 10.55 mm length and 7.62 mm width. The device features an isolation voltage of 4420 V RMS, an input-output capacitance of 1 pF, and a transfer gain (K3) stability of ±0.005 %/°C. It meets UL 1577, cUL, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and is rated for operation from -55 °C to +100 °C.
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R Product overview: IL300-DEFG-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DEFG-X007T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL300-DEFG-X007T |
| Product Name | SMD 8A Bipolar Transistor |
| PD | 210 milliwatts |