Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL300-DE-X007T IL300-DE-X007T

Description
Manufacturer: Vishay Win Source Part Number: 921118-IL300-DE-X007 T Series: IL300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 44200Vrms 1 Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 921118-IL300-DE-X007 T Series: IL300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 44200Vrms 1 Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL300-DE-X007T - 921118-IL300-DE-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL300-DE-X007T
921118-IL300-DE-X007T
Optoisolators - Transistor, Photovoltaic Output - IL300-DE-X007T 921118-IL300-DE-X007T
Manufacturer: Vishay Win Source Part Number: 921118-IL300-DE-X007 T Series: IL300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Photovoltaic, Linearized Output 44200Vrms 1 Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 921118-IL300-DE-X007T
Series: IL300
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Photovoltaic, Linearized Output 44200Vrms 1 Channel 8-SMD
Package: Bulk
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.40.8000

Buy Now
Bipolar Transistor - 903-IL300-DE-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-IL300-DE-X007T
Bipolar Transistor 903-IL300-DE-X007T
OPTOISOLATOR Product overview: IL300-DE-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DE-X007T can be used for catalog matching and distributor lookup.

OPTOISOLATOR Product overview: IL300-DE-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL300-DE-X007T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 921118-IL300-DE-X007T 903-IL300-DE-X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - IL300-DE-X007T Bipolar Transistor
Package Type SOT3; 8-SMD Bulk
Unlock Full Specs
to access all available technical data