The IL256AT is an AC input phototransistor optocoupler in a SOIC-8 surface mount package measuring 6.10 mm in length, designed for applications such as telecom ring detection. It features bidirectional AC input, a minimum current transfer ratio of 20% at 10 mA, and an isolation test voltage of 4000 V RMS. The device is certified by UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) with option 1. It operates from -55 °C to +100 °C and is available only on tape and reel conforming to EIA RS481A standards.
AC Input Transistor Output Optocoupler, 4kV Isolation, SOIC-8 Product overview: IL256AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL256AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL256AT |
| Product Name | 4kV SOIC Bipolar Transistor |
| PD | 240 milliwatts |