The IL256AT is an AC input phototransistor optocoupler designed for telecom applications, featuring a bidirectional LED input and a guaranteed current transfer ratio (CTR) of at least 20% at a forward current of 10 mA. It has a standard SOIC-8 footprint, making it suitable for surface mount applications. The device supports a maximum forward continuous current of 60 mA and has an isolation voltage of 4000 V_RMS, ensuring safe operation in high-voltage environments. The optocoupler exhibits a collector-emitter breakdown voltage of 30 V and a collector-base breakdown voltage of 70 V. It is rated for a power dissipation of 90 mW for the input and 150 mW for the output, with linear derating from 25 °C. The operating temperature range is from -55 °C to +100 °C, and it is compliant with RoHS standards. The IL256AT is available only on tape and reel, conforming to EIA standard RS481A.
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 4KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR >20%
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 20H8804 | IL256AT |
| Product Name | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Mounting Option | SOIC |