The IL252-X017T is a dual-channel optocoupler with phototransistor outputs and AC input capability, housed in an 8-pin SMD package (option 7) with a footprint of 10.16 mm by 7.62 mm. It features a minimum current transfer ratio of 100%, built-in reverse polarity protection, and supports isolated signal transmission for AC monitoring applications. The device meets safety standards including UL1577, CSA, BSI EN 60950, and DIN EN 60747-5-5 (VDE 0884-5), with a maximum isolation voltage of 4420 Vrms and a creepage and clearance distance of at least 7 mm. Operating temperature ranges from -55 °C to +100 °C.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: IL252-X017T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL252-X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL252-X017T |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |