The IL251 is a single-channel, bidirectional optocoupler with a phototransistor output and base connection, designed for AC signal detection and monitoring. It features an industry-standard 6-pin DIP package with a footprint of 7.62 mm × 10.16 mm. The device has a minimum current transfer ratio (CTR) of 20% at ±10 mA LED current and 10 V collector-emitter voltage. It provides galvanic isolation with a maximum rated withstanding isolation voltage of 4420 Vrms and a transient isolation voltage of 10,000 Vpeak. The optocoupler meets UL1577, cUL, CSA, BSI, and VDE safety standards, and is rated for operation from -55 °C to +100 °C with a maximum total power dissipation of 250 mW. Reverse polarity protection is built into the input. Collector-emitter saturation voltage is ≤0.4 V at ±16 mA input and 2 mA output current.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: IL251 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL251 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL251 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |