The IL250 is a single-channel optocoupler with a bidirectional AC input and phototransistor output, housed in a DIP-6 package measuring 7.62 mm in length. It features a minimum current transfer ratio (CTR) of 50 % and includes built-in reverse polarity protection. The device supports a maximum collector-emitter voltage of 30 V and a forward current of 60 mA. It meets safety standards including UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-), BSI, CQC GB4943.1, CQC GB8898, and FIMKO. Isolation ratings include a maximum withstanding voltage of 4420 Vrms and a transient isolation voltage of 10 000 V peak. The operating temperature range is -55 °C to +100 °C.
Optocoupler 5.3kV Isolation, 30V VCEO, 60mA FC, AC Input, DIL-6 Product overview: IL250 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL250 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL250 |
| Product Name | 5.3kV 30V 60mA Bipolar Transistor |
| VCEO | 30 volts |