Manufacturer: Vishay
Win Source Part Number: 1045296-IL250-X009
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 50% @ 10mA
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: IL250-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL250-X009 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1045296-IL250-X009 | 903-IL250-X009 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - IL250-X009 | 5.3KV Bipolar Transistor |
| Package Type | SOT3; 6-SMD | Tube |