Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL250-X007 IL250-X007

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185401-IL250-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL250 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2SR2M; H11AA3SR2M; H11AA2SM; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185401-IL250-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL250 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2SR2M; H11AA3SR2M; H11AA2SM; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL250-X007 - 1185401-IL250-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL250-X007
1185401-IL250-X007
Optoisolators - Transistor, Photovoltaic Output - IL250-X007 1185401-IL250-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185401-IL250-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL250 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2SR2M; H11AA3SR2M; H11AA2SM; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185401-IL250-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Family Name: IL250
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AA2SR2M; H11AA3SR2M; H11AA2SM;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.3KV Bipolar Transistor - 903-IL250-X007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Bipolar Transistor
903-IL250-X007
5.3KV Bipolar Transistor 903-IL250-X007
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: IL250-X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL250-X007 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: IL250-X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL250-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1185401-IL250-X007 903-IL250-X007
Product Name Optoisolators - Transistor, Photovoltaic Output - IL250-X007 5.3KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data