Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators IL222AT

Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-IL222ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-IL222ATCT-ND
Transistor, Photovoltaic Output Optoisolators 751-IL222ATCT-ND
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-IL222ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-IL222ATTR-ND
Transistor, Photovoltaic Output Optoisolators 751-IL222ATTR-ND
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-IL222ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-IL222ATDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-IL222ATDKR-ND
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL222AT
Transistor Output Optocouplers IL222AT
Transistor Output Optocouplers Photodarlington Out Single CTR >200%

Transistor Output Optocouplers Photodarlington Out Single CTR >200%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay - 20H8791 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
20H8791
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay 20H8791
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-IL222ATCT-ND IL222AT 20H8791
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537276 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Photovoltaic Isolators - PVI1050N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details