Vishay Precision Group Transistor, Photovoltaic Output Optoisolators IL221AT

Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IL221AT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL221AT-ND
Transistor, Photovoltaic Output Optoisolators IL221AT-ND
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL221AT
Transistor Output Optocouplers IL221AT
Transistor Output Optocouplers Photodarlington Out Single CTR >100%

Transistor Output Optocouplers Photodarlington Out Single CTR >100%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay - 20H8790 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
20H8790
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay 20H8790
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number IL221AT-ND IL221AT 20H8790
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 5337616 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details