Vishay Intertechnology, Inc. 3000V SOIC Bipolar Transistor IL221AT

Description
Darlington Output Optocoupler, 1-Element, 3000V Isolation, SOIC-8 Product overview: IL221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL221AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Darlington Output Optocoupler, 1-Element, 3000V Isolation, SOIC-8 Product overview: IL221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL221AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000V SOIC Bipolar Transistor
903-IL221AT
3000V SOIC Bipolar Transistor 903-IL221AT
Darlington Output Optocoupler, 1-Element, 3000V Isolation, SOIC-8 Product overview: IL221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL221AT can be used for catalog matching and distributor lookup.

Darlington Output Optocoupler, 1-Element, 3000V Isolation, SOIC-8 Product overview: IL221AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL221AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL221AT - 1185398-IL221AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL221AT
1185398-IL221AT
Optoisolators - Transistor, Photovoltaic Output - IL221AT 1185398-IL221AT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185398-IL221AT Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Voltage - Isolation: 4000Vrms Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.siemens.com/ Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185398-IL221AT
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Isolation: 4000Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-IL221AT 1185398-IL221AT
Product Name 3000V SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL221AT
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data