The IL215AT/216AT/217AT optocoupler series from Vishay features a phototransistor output with low input current and a base connection. It is designed for applications requiring high electrical isolation, with an isolation voltage of 4000 Vrms. The device is housed in a standard SOIC-8 package, making it suitable for surface mounting in space-constrained environments. The optocoupler exhibits a high current transfer ratio (CTR), with the IL217AT variant offering a minimum CTR of 100%. It supports a maximum forward current of 60 mA and has a collector-emitter breakdown voltage of 30 V. The operating temperature range is from -55 °C to +100 °C, and it is compliant with RoHS standards. This component is ideal for low power consumption applications, such as interfacing with CMOS microprocessors.
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 4 kV, 100 %, 60 mA, SOIC, 8 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR >100%
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1288-1-ND | 20H8789 | 61M6761 | IL217AT |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, 1, 4 Kv, 100 %, 60 Ma, Soic, 8 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC |