The IL217AT is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor in an SOIC-8 surface mount package measuring 6.1 mm in length. It provides 4000 V RMS isolation and has a minimum current transfer ratio of 100% at 1 mA input current. The device operates from -55 °C to 100 °C and meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. It supports dual wave, vapor phase, and IR reflow soldering.
1-CH DC-IN Transistor Optocoupler, 4kV, 8-Pin SOIC N Product overview: IL217AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL217AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL217AT |
| Product Name | 4kV SOIC Bipolar Transistor |
| IC(max) | 100000 milliamps |