The IL216AT is an optocoupler with an infrared LED and silicon NPN phototransistor in an SOIC-8 package measuring 6.1 mm, designed for high-density surface mount applications requiring electrical isolation. It supports a 4000 V RMS isolation test voltage and a 30 V collector-emitter breakdown voltage. The device has a minimum DC current transfer ratio of 50% at 1 mA input current and meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Operating temperature ranges from -55 °C to +100 °C, and it is compatible with standard surface mount soldering processes.
Transistor Optocoupler, 4kV Isolation, 30V VCEO, SOIC-8 Product overview: IL216AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 30V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 30V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL216AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL216AT |
| Product Name | 4kV 30V SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |